EN
  • EN
  • DE

LP3991TL-2.0/NOPB

Part No LP3991TL-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2V 0.3A 4DSBGA / LDO Regulator Pos 2V 0.3A 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 4V
Output Voltage 2V
Voltage Dropout (Maximum) 0.16V @ 300mA
Output Current 300mA
Operating Supply Current 100μA ~ 225μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-WFBGA, DSBGA
Manufacturer Package 4-DSBGA
Win Source Part Number 779881-LP3991TL-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3991
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3991TL-2.0/NOPB CAD Model

Description

Product Overview: LP3991TL-2.0/NOPB

The LP3991TL-2.0/NOPB is a precision low-dropout regulator designed by Texas Instruments, tailored for mobile and portable electronics that demand minimal power consumption and space. This high-performance component ensures reliable power management, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 2.0V, suitable for powering sensitive electronics that require a stable power supply.
  • Low Dropout: With a low dropout voltage, the LP3991TL-2.0/NOPB maintains regulation even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
  • High Accuracy: The output voltage accuracy is maintained within ±1.5%, providing consistent performance and reliable operation for sensitive circuits.
  • Low Power Consumption: It features a very low quiescent current, which is ideal for battery-powered applications where extending the battery life is crucial.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.
  • Overcurrent Protection: Overcurrent protection safeguards the device and the load from damage due to excessive currents.
  • Small Package: Available in a tiny 5-pin SOT-23 package, the LP3991TL-2.0/NOPB is designed for space-constrained applications.

Applications

The LP3991TL-2.0/NOPB regulator is versatile and can be used in a variety of applications, including:

  • Mobile phones and PDAs
  • Digital cameras and portable media players
  • Wireless LAN cards and Bluetooth® devices
  • GPS receivers

With its combination of low power consumption, high accuracy, and compact size, the LP3991TL-2.0/NOPB from Texas Instruments is an excellent power management solution for designers looking to optimize their portable and battery-powered systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess