EN
  • EN
  • DE

LP3991TLX-1.3/NOPB

Part No LP3991TLX-1.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.3V 0.3A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4V
Nominal Output Voltage (Min/Fixed) 1.3V
Dropout Voltage-Max 0.16V @ 300mA
Output Current 300mA
Operating Supply Current 100μA to 225μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056777-LP3991TLX-1.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3991TLX-1.3/NOPB CAD Model

Description

The LP3991TLX-1.3/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a well-regulated 1.3V output from a wider input voltage range. This LDO is a perfect solution for portable and battery-powered applications where extended battery life is essential.

Key Features

  • Output Voltage: Precisely regulated 1.3V output voltage, making it ideal for consistent performance in sensitive electronics.
  • High Accuracy: Maintains tight regulation with an accuracy of ±1%, ensuring reliable operation for critical applications.
  • Low Dropout: Features a low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage.
  • Current Capability: Capable of supplying up to 150mA of output current, suitable for a variety of low-power devices.
  • Thermal Performance: Comes in a micro SMD package that offers excellent thermal performance and a small footprint on the PCB.
  • Noise Reduction: Provides a low output noise characteristic, making it a great choice for RF and precision analog circuits.
  • Power-Saving Mode: Includes a shutdown feature that reduces quiescent current to virtually zero, which is critical for power conservation in battery-operated devices.
  • Protection Features: Incorporates over-temperature and over-current protection to safeguard the device and the downstream circuitry from damage.

Applications

The LP3991TLX-1.3/NOPB is versatile and can be used in a wide array of applications, including:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras

With its robust feature set, the LP3991TLX-1.3/NOPB is an excellent choice for designers looking for a reliable LDO voltage regulator that can enhance system performance while extending battery life in portable applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5818 $52.3620
210+ $0.4774 $100.2540
325+ $0.4625 $150.3125
450+ $0.4476 $201.4200
580+ $0.4327 $250.9660
775+ $0.3879 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess