EN
  • EN
  • DE

LP5524TM-5EV

Part No LP5524TM-5EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LP5524
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 100mA
Outputs and Type 4 Non-Isolated Outputs
Features Dimmable
Voltage - Input 2.7V ~ 5.5V
Contents Board(s)
Utilized IC / Part LP5524
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569091-LP5524TM-5EV
Ultra Librarian 3D Model Ultra Librarian LP5524TM-5EV CAD Model

Description

N

You May Also Be Interested in

Lumissil Microsystems
EVAL BOARD FOR IS31FL3726A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61183
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92010
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LED5000
Need more? Email Us
Monolithic Power Systems Inc.
EVAL BOARD FOR MP3398E
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3218
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3447
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3731
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31LT3117
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess