EN
  • EN
  • DE

LP5560TME/NOPB

Part No LP5560TME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 19.5mA
Dimming Single-Wire
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 1056808-LP5560TME/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Consumer Electronics, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LP5560TME/NOPB CAD Model

Description

The LP5560TME/NOPB is a high-performance, programmable LED driver designed by Texas Instruments to meet the needs of advanced lighting solutions. This versatile driver is ideal for powering complex lighting effects in various applications such as smartphones, tablets, digital cameras, and other portable devices.

Key Features

  • Programmable: The LP5560TME/NOPB features an internal EEPROM that allows designers to program and store custom light sequences and operation modes, providing unparalleled flexibility in lighting design.
  • Energy Efficient: With its high efficiency and low quiescent current, this LED driver is optimized for battery-powered applications, helping to extend device run-time and reduce power consumption.
  • Multi-Channel Output: It supports up to four LED outputs, enabling independent channel control for sophisticated lighting patterns and intensities.
  • Smooth Dimming: The device offers smooth, flicker-free dimming capabilities through its 8-bit analog-to-digital converter, ensuring a high-quality user experience.
  • Flexible Power Supply: The LP5560TME/NOPB operates over a wide input voltage range, accommodating a variety of power sources and simplifying system power design.
  • Compact Package: Housed in a small 20-pin QFN package, the driver requires minimal board space, making it suitable for space-constrained applications.

Applications

The versatility of the LP5560TME/NOPB extends to a wide range of applications. It is particularly well-suited for:

  • Smartphone and tablet backlighting
  • Notification and status indicators
  • Portable device keypad backlighting
  • Digital camera flash and torch functionality
  • Wearable technology lighting

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP5560TME/NOPB is no exception. This product is designed to meet rigorous industry standards, ensuring long-term performance and reliability in a variety of environmental conditions. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and customer requirements for sustainable products.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6112 $51.9520
200+ $0.5015 $100.3000
310+ $0.4859 $150.6290
430+ $0.4702 $202.1860
555+ $0.4545 $252.2475
740+ $0.4075 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,008 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess