EN
  • EN
  • DE

LP5907QMFX-2.8Q1

Part No LP5907QMFX-2.8Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP5907-Q1 250-mA Ultra-Low-Noise LDO for RF and Analog Circuits - Requires No | IC REG LINEAR 2.8V 250MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.25V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 25μA
Maximum Supply Current 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203953-LP5907QMFX-2.8Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5907QMFX-2.8Q1 CAD Model

Description

The LP5907QMFX-2.8Q1 from Texas Instruments is a high-performance, low-noise LDO (Low Dropout Regulator) designed to deliver a fixed output voltage of 2.8V with an output current of up to 250mA. This regulator is part of the LP5907 series, which is known for providing clean and stable voltage to sensitive RF and analog circuitry, ensuring optimal performance in a variety of applications.

Key Features

  • Low Dropout: The device offers a very low dropout, which means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Low Noise: With an ultra-low output noise of typically 6.5µVRMS, this LDO is perfect for powering noise-sensitive components such as precision sensors, VCOs (Voltage-Controlled Oscillators), and high-fidelity audio and RF applications.
  • High PSRR: The LP5907QMFX-2.8Q1 boasts a high PSRR (Power Supply Rejection Ratio) of 72dB at 1kHz, which helps to suppress variations in the input voltage, ensuring a more stable output.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are preferred in modern electronic designs due to their small size and reliability.

Additional Specifications

  • Fixed Output Voltage: 2.8V
  • Output Current: Up to 250mA
  • Package: SOT-23-5
  • Thermal Performance: Excellent thermal performance with a junction-to-ambient thermal resistance of 165.4°C/W.
  • Operating Temperature: Designed for industrial applications, it operates over a wide temperature range of -40°C to 125°C.

This voltage regulator is an ideal choice for applications requiring a compact, high-performance power management solution. Whether you are designing consumer electronics, medical devices, or automotive systems, the LP5907QMFX-2.8Q1 from Texas Instruments provides the reliability and performance you need.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5519 $52.4305
225+ $0.4529 $101.9025
345+ $0.4387 $151.3515
475+ $0.4246 $201.6850
610+ $0.4104 $250.3440
820+ $0.3680 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,468 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess