EN
  • EN
  • DE

LP5907QMFX-4.5Q1

Part No LP5907QMFX-4.5Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.5V 250MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 4.5V
Voltage Dropout (Max) 0.25V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 425 µA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LP5907
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40367-1,296-40367-2,-296-40367-1-ND,2156-LP5907QMFX-4.5Q1,TEXTISLP5907QMFX-4.5Q1,296-40367-6,LP5907QMFX-4.5Q1-ND
Standard Package 3,000
Win Source Part Number 1320124-LP5907QMFX-4.5Q1
Ultra Librarian 3D Model Ultra Librarian LP5907QMFX-4.5Q1 CAD Model

Description

Overview of Texas Instruments LP5907QMFX-4.5Q1

The Texas Instruments LP5907QMFX-4.5Q1 is a high-performance, low-noise LDO (Low Dropout Regulator) designed to deliver a fixed output voltage of 4.5V with an impressive accuracy. This regulator is part of the LP5907 series, which is known for its ultra-low noise output, high power supply rejection ratio (PSRR), and low quiescent current, making it an ideal choice for sensitive RF and analog circuitry that require a clean and stable power supply.

Key Features

  • Output Voltage: Fixed 4.5V with high accuracy.
  • Output Current: Capable of delivering up to 250mA of continuous current.
  • Ultra-Low Noise: Provides an ultra-low noise output, which is critical for RF and precision analog applications.
  • High PSRR: Excellent power supply rejection ratio, ensuring minimal sensitivity to voltage fluctuations on the input.
  • Low Quiescent Current: Consumes very low idle current, enhancing battery life for portable devices.
  • Stable with Ceramic Capacitors: Stable with low-cost ceramic output capacitors, reducing the overall bill of materials.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features for device protection.
  • Package: Available in a small 4-bump DSBGA package or a 6-pin WSON package, suitable for space-constrained applications.

Applications

The LP5907QMFX-4.5Q1 is versatile and can be used in a variety of applications, including but not limited to:

  • RF applications
  • Precision analog systems
  • Portable and battery-powered devices
  • Medical equipment
  • Audio applications

With its combination of features, the Texas Instruments LP5907QMFX-4.5Q1 is a reliable choice for designers looking to improve the performance and efficiency of their electronic systems. Its small footprint and compatibility with standard surface-mount technology make it a practical selection for modern, compact circuit designs.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4646 $51.1060
265+ $0.3812 $101.0180
410+ $0.3693 $151.4130
560+ $0.3574 $200.1440
725+ $0.3455 $250.4875
970+ $0.3097 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,118 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess