EN
  • EN
  • DE
  • IT

LP5907SNX-2.85/NOPB

Part No LP5907SNX-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.25A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.25V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1056846-LP5907SNX-2.85/NOPB
Family Name LP5907
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-2.85/NOPB CAD Model

Description

The LP5907SNX-2.85/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This precision voltage regulator offers a fixed output voltage of 2.85V, making it an ideal choice for applications that require a stable and clean power supply. Its low dropout voltage and low quiescent current are particularly suitable for battery-powered devices and other power-sensitive applications.

Key Features

  • Output Voltage: Fixed 2.85V with high accuracy.
  • Low Dropout: Minimal voltage drop across the regulator ensures efficient operation even when input voltage is close to the output voltage.
  • Low Noise: Provides a very clean output with low noise, ideal for RF and precision analog circuits.
  • High PSRR (Power Supply Rejection Ratio): Excellent suppression of input voltage fluctuations, maintaining stable output.
  • Low Quiescent Current: Reduces power consumption, extending battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Enhances the safety and reliability of the device.
  • Small Package: The SON-6 package allows for compact circuit design.

Applications

The LP5907SNX-2.85/NOPB is versatile and can be used in a wide range of applications. These include, but are not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Devices
  • Medical Equipment
  • Cameras and Audio Devices

Quality and Environmental Compliance

The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. This commitment to environmental sustainability does not compromise the quality or performance of the product, ensuring that users receive a reliable and eco-friendly component for their electronic designs.

Conclusion

In summary, the LP5907SNX-2.85/NOPB from Texas Instruments is a highly reliable and efficient solution for applications requiring a stable low-noise power supply. Its combination of low dropout, low quiescent current, and high PSRR makes it a top choice for designers looking to optimize the performance and battery life of their portable and noise-sensitive electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2087 $50.0880
585+ $0.1712 $100.1520
905+ $0.1659 $150.1395
1,250+ $0.1605 $200.6250
1,615+ $0.1552 $250.6480
2,160+ $0.1391 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess