EN
  • EN
  • DE
  • IT

LP5907SNX-2.9/NOPB

Part No LP5907SNX-2.9/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.9V 250MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 4-X2SON (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-X2SON (1x1)
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47210-6, 296-47210-2, LP5907SNX-2.9/NOPB-ND, 296-47210-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923632-LP5907SNX-2.9/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-2.9/NOPB CAD Model

Description

Overview of LP5907SNX-2.9/NOPB

The LP5907SNX-2.9/NOPB is a high-performance, low-noise linear voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 2.9V with an output current of up to 250mA. This regulator is an excellent choice for sensitive RF and analog circuitry that requires a clean power supply for optimal performance.

Key Features

  • Low Dropout: The LP5907SNX-2.9/NOPB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-powered devices.
  • Low Noise: With an ultra-low noise output, this regulator significantly reduces the noise in power supply lines, which is critical for RF and precision analog applications.
  • High PSRR: The high power supply rejection ratio (PSRR) minimizes the impact of fluctuations in the input voltage on the output voltage, providing a stable and reliable power source.
  • Thermal Protection: The device includes thermal protection features that help prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Stable with Low ESR Capacitors: The LP5907SNX-2.9/NOPB is stable with ceramic capacitors, which have low equivalent series resistance (ESR), thus allowing for a more compact and cost-effective design.

Applications

The LP5907SNX-2.9/NOPB is suitable for a wide range of applications, including:

  • RF applications such as wireless communication devices.
  • Precision analog systems like medical equipment and instrumentation.
  • Portable and battery-powered electronics where power efficiency is crucial.
  • Audio applications requiring low noise power supplies.

Package and Quality

This voltage regulator is available in a small X2SON package, making it ideal for space-constrained applications. It is also characterized for operation over the full industrial temperature range (-40°C to +125°C). The LP5907SNX-2.9/NOPB is lead-free and RoHS compliant, adhering to environmental standards and ensuring suitability for use in a wide range of commercial and industrial products.

With its combination of features, the LP5907SNX-2.9/NOPB from Texas Instruments represents a reliable and efficient solution for delivering a clean and stable power supply in critical applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $0.9702
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.0942

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9336 $51.3480
135+ $0.7661 $103.4235
205+ $0.7421 $152.1305
280+ $0.7182 $201.0960
365+ $0.6943 $253.4195
485+ $0.6224 $301.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess