EN
  • EN
  • DE

LP5907SNX-3.2/NOPB

Part No LP5907SNX-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.2V 250MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 4-X2SON (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-X2SON (1x1)
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40374-6, LP5907SNX-3.2/NOPB-ND, 296-40374-1, 296-40374-2, -296-40374-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923633-LP5907SNX-3.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-3.2/NOPB CAD Model

Description

The LP5907SNX-3.2/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments, designed to meet the stringent power requirements of advanced electronic applications. This voltage regulator is capable of delivering a fixed output of 3.2V with an input voltage range from 2.2V to 5.5V, making it suitable for battery-powered devices and other applications with varying power supplies.

Key Features

  • Low Dropout: The LP5907SNX-3.2/NOPB boasts a very low dropout, ensuring efficient operation even with minimal differences between input and output voltages.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator provides precise voltage regulation, critical for sensitive electronic components.
  • Low Noise: Featuring an ultra-low noise output, this LDO is ideal for RF and analog circuits where noise can impact performance.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR characteristics minimize the impact of supply voltage variations on the output voltage.
  • Thermal Performance: The device operates over an industrial temperature range and includes thermal shutdown protection to safeguard against overheating.
  • Stability: The LP5907 is stable with ceramic capacitors, ensuring reliable performance and simplifying the design process.

Applications

The LP5907SNX-3.2/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • RF applications
  • Healthcare and medical equipment
  • Analog and digital sensor systems
  • Microcontroller power supplies
  • Consumer electronics

Package and Quality

This regulator is available in a small 5-pin SOT-23 package, marked as "SNX" in the product code, which is suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), in compliance with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2185 $50.2550
560+ $0.1793 $100.4080
865+ $0.1737 $150.2505
1,190+ $0.1681 $200.0390
1,540+ $0.1625 $250.2500
2,060+ $0.1457 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess