EN
  • EN
  • DE

LP5907UVE-3.1/NOPB

Part No LP5907UVE-3.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.1V 0.25A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.2V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056851-LP5907UVE-3.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5907UVE-3.1/NOPB CAD Model

Description

Product Overview: Texas Instruments LP5907UVE-3.1/NOPB

The LP5907UVE-3.1/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed by Texas Instruments to deliver a continuous output of 3.1 volts. This compact and efficient voltage regulator is well-suited for applications that require a clean and stable power supply. With a low dropout voltage and low quiescent current, the LP5907UVE-3.1/NOPB is an excellent choice for battery-powered devices, where power efficiency is critical.

Key Features

  • Output Voltage: Precisely regulated 3.1V output with excellent load and line transient response.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% over temperature, line, and load variations.
  • Low Dropout Voltage: Minimal dropout voltage allows operation close to the input supply level, maximizing efficiency.
  • Low Noise: Ultra-low output noise makes it suitable for RF and precision analog circuits.
  • Power Supply Rejection Ratio (PSRR): High PSRR of 70dB at 1kHz ensures stable output voltage despite fluctuations in the input supply.
  • Low Quiescent Current: The device consumes a very low quiescent current, enhancing battery life in portable applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating.
  • Stable with Ceramic Capacitors: Stable with low-cost ceramic output capacitors, reducing overall system cost.

Applications

The LP5907UVE-3.1/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • RF applications
  • Healthcare devices like medical wearables and monitors
  • High-precision analog circuits
  • Power supply for sensors and microcontrollers

Product Packaging and Quality

This LDO is available in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the device is designed to meet the reliability and performance standards expected from a leading semiconductor manufacturer.

With its combination of features, the LP5907UVE-3.1/NOPB from Texas Instruments stands out as a reliable and efficient solution for any design requiring a stable and low-noise voltage supply.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3315 $51.3825
370+ $0.2720 $100.6400
570+ $0.2635 $150.1950
785+ $0.2550 $200.1750
1,015+ $0.2465 $250.1975
1,360+ $0.2210 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,942 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess