EN
  • EN
  • DE

LP5907UVE-3.2/NOPB

Part No LP5907UVE-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.2V 250MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP5907UVE-3.2/NOPBCT, LP5907UVE-3.2/NOPB-ND, 296-LP5907UVE-3.2/NOPBDKR, 296-LP5907UVE-3.2/NOPBTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923637-LP5907UVE-3.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907UVE-3.2/NOPB CAD Model

Description

The LP5907UVE-3.2/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments designed to meet the requirements of RF and analog circuits. This regulator offers a fixed output voltage of 3.2V, which is ideal for providing stable power to sensitive components. With its ultra-low noise output, high power supply rejection ratio (PSRR), and low quiescent current, the LP5907UVE-3.2/NOPB is an excellent choice for applications that demand clean and stable voltage supplies.

Key Features

  • Low Dropout: The device offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Ultra-Low Noise: With an output noise as low as 6.5µVRMS, this LDO is highly suitable for noise-sensitive applications such as audio and RF circuits.
  • High PSRR: A high PSRR of 75dB at 1kHz minimizes the impact of supply voltage variations on the output voltage, thus providing a more stable and clean supply.
  • Stable with Ceramic Capacitors: The LP5907UVE-3.2/NOPB is stable with ceramic output capacitors, making it easier to use in a variety of design layouts.
  • Low Quiescent Current: The regulator features a low quiescent current of 25µA, which is beneficial for battery-powered devices, as it helps extend battery life.
  • Thermal Shutdown and Short-Circuit Protection: Built-in thermal shutdown and short-circuit protection features safeguard the device against damage from over-temperature and over-current conditions.

Applications

The LP5907UVE-3.2/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless LAN cards
  • RF applications
  • High-quality audio equipment
  • Medical equipment
  • Test equipment

Its small form factor, reliability, and performance make the LP5907UVE-3.2/NOPB an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess