EN
  • EN
  • DE

LP5907UVX-2.5/NOPB

Part No LP5907UVX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow-Noise, 250-mA Linear Regulator | IC REG LINEAR 2.5V 250MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.2V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 25μA
Maximum Supply Current 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203964-LP5907UVX-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5907UVX-2.5/NOPB CAD Model

Description

The LP5907UVX-2.5/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments, designed to meet the rigorous power management requirements of sensitive RF and analog circuitry. This regulator offers a fixed output voltage of 2.5V, which is ideal for providing stable power to a wide range of devices and systems.

Key Features

  • Low Dropout: The LP5907UVX-2.5/NOPB boasts an ultra-low dropout, which makes it highly efficient for applications where the input voltage is very close to the output voltage.
  • Low Noise: With its low output noise of 6.5µVRMS over a 10Hz to 100kHz bandwidth, this regulator is perfect for powering noise-sensitive circuits such as RF or audio applications.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable and consistent power delivery.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Thermal Protection: The LP5907UVX-2.5/NOPB is equipped with thermal shutdown protection to prevent damage from overheating.
  • Current Limit Protection: The built-in current limit protection helps safeguard the device and the load from excessive current draw.

Applications

The LP5907UVX-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • RF and Analog Circuits
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Power Supplies for Sensors and DSPs
  • Audio and Video Applications

Environmental and Quality Certifications

The device comes in a lead-free, RoHS-compliant package, ensuring it meets current environmental standards. It is also provided in a DSBGA package that is characterized for operation from -40°C to 125°C, making it suitable for use in a wide range of environmental conditions.

Ordering Information

The LP5907UVX-2.5/NOPB is available for ordering in various quantities and packaging options to suit different production requirements. As the part number indicates, this product is supplied in a tape and reel format ('NOPB' stands for 'not on a printed board'), which is ideal for automated manufacturing processes.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5150 $51.5000
240+ $0.4226 $101.4240
370+ $0.4094 $151.4780
505+ $0.3962 $200.0810
655+ $0.3830 $250.8650
875+ $0.3433 $300.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess