EN
  • EN
  • DE

LP5907UVX-4.5/NOPB

Part No LP5907UVX-4.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4.5V 0.25A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 4.5V
Dropout Voltage-Max 0.2V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056857-LP5907UVX-4.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5907UVX-4.5/NOPB CAD Model

Description

The LP5907UVX-4.5/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This precision voltage regulator offers a fixed output voltage of 4.5V, making it an ideal choice for sensitive RF and analog circuitry that requires a stable power supply with minimal noise.

Key Features

  • Low Dropout: The LP5907UVX-4.5/NOPB boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With an ultra-low noise output, this regulator significantly reduces the noise in sensitive applications, providing a clean power source for high-precision components.
  • High PSRR (Power Supply Rejection Ratio): The device features an excellent PSRR, which makes it capable of suppressing variations in the input voltage, thus delivering a stable output.
  • Stable with Ceramic Capacitors: It is designed to be stable with ceramic output capacitors, which are small in size, offering a compact power solution.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating.
  • Overcurrent Protection: The current limit function protects the regulator and the load from damage in the event of a fault condition.

Applications

The LP5907UVX-4.5/NOPB is suitable for a wide range of applications, particularly where low noise and high power supply rejection are required. Common applications include:

  • RF and Wireless Infrastructure
  • Medical Equipment
  • Audio Applications
  • Portable and Battery-Powered Devices
  • High-Precision Analog Circuits

Environmental and Quality Certifications

The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards that restrict hazardous substances. Texas Instruments is committed to delivering high-quality products that meet the latest industry standards for environmental safety and sustainability.

Conclusion

With its combination of low noise, high PSRR, and robust protection features, the LP5907UVX-4.5/NOPB from Texas Instruments stands out as a reliable power management solution for advanced electronic systems requiring a pristine power supply.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1906 $53.5770
105+ $0.9770 $102.5850
160+ $0.9464 $151.4240
220+ $0.9159 $201.4980
285+ $0.8854 $252.3390
380+ $0.7938 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess