The LP5907UVX19 from Texas Instruments is a state-of-the-art linear voltage regulator designed to deliver high performance in a compact package. This LDO (Low Dropout Regulator) is engineered to provide ultra-low noise output, high power supply rejection ratio (PSRR), and low quiescent current, making it an ideal choice for sensitive RF and analog circuitry that requires a clean and stable power supply.
Key Features
- Ultra-Low Noise: With an output voltage noise of just 14µVRMS for a 1.9V output, the LP5907UVX19 ensures minimal interference in sensitive applications.
- High PSRR: A high PSRR of 72dB at 1kHz helps to suppress variations in the input voltage, providing a more stable output voltage.
- Low Dropout: The low dropout feature allows the regulator to maintain regulation with a minimal difference between the input and output voltages, improving efficiency.
- Low Quiescent Current: The device consumes a very low quiescent current of 25µA, making it suitable for battery-powered applications.
- Output Voltage Accuracy: Ensures precise output regulation with an accuracy of ±1% over the full temperature range.
- Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating.
- Current Limit Protection: Current limit protection prevents damage to the regulator during fault conditions.
Applications
The LP5907UVX19 is versatile and can be used in a wide range of applications. It is particularly well-suited for RF applications such as wireless communication, precision analog systems, and portable and battery-powered devices that demand a clean power supply. Its small footprint and high efficiency also make it an excellent choice for space-constrained applications.
Package and Availability
This LDO is available in a small X2SON package, which is optimized for space-saving on the PCB. Texas Instruments provides comprehensive technical support and documentation, making the integration of the LP5907UVX19 into your design a seamless process. For pricing and availability, please contact Texas Instruments or an authorized distributor.