EN
  • EN
  • DE
  • IT

LP5912-1.1DRVT

Part No LP5912-1.1DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 500MA 6WSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 600 µA
PSRR 80dB ~ 40db (100Hz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number LP5912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46644-6,296-46644-1,296-46644-2
Standard Package 250
Win Source Part Number 964585-LP5912-1.1DRVT
Ultra Librarian 3D Model Ultra Librarian LP5912-1.1DRVT CAD Model

Description

The LP5912-1.1DRVT is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator offers a fixed output voltage of 1.1V, which is ideal for precision applications requiring a stable voltage source. The device is housed in a compact 6-pin WSON package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: Fixed 1.1V with high accuracy.
  • Output Current: Capable of delivering up to 500 mA of continuous current.
  • Low Dropout: Operates with a very low dropout voltage, enabling it to function efficiently even when the input voltage is close to the output voltage.
  • Low Noise: Designed for noise-sensitive applications, it provides a quiet power supply with a low noise output.
  • High PSRR: Excellent power supply rejection ratio (PSRR) helps in maintaining output voltage stability against fluctuations in the input voltage.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
  • Overcurrent Protection: Built-in current limit protects the regulator and the load from damage due to excessive current.
  • Package: Available in a small 6-pin WSON package that is suitable for automated assembly processes.

Applications

The LP5912-1.1DRVT is versatile and can be used in a wide range of applications, including but not limited to:

  • RF and Analog Circuits
  • Portable and Battery-powered Devices
  • Medical Equipment
  • Power Management for DSPs, MCUs, and FPGAs
  • Automotive Infotainment and Telematics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LP5912-1.1DRVT is built to meet the highest industry standards, ensuring long-term performance and stability for critical applications. Customers can trust in the robustness and consistency of Texas Instruments products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3797 $62.0865
100+ $1.1321 $113.2100
155+ $1.0967 $169.9885
215+ $1.0613 $228.1795
275+ $1.0260 $282.1500
370+ $0.9199 $340.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess