EN
  • EN
  • DE

LP5912Q0.9DRVTQ1

Part No LP5912Q0.9DRVTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 500MA 6WSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.9V
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 600 µA
PSRR 65dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number LP5912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP5912Q0.9DRVTQ1TR,296-LP5912Q0.9DRVTQ1DKR,LP5912Q0.9DRVTQ1-ND,296-LP5912Q0.9DRVTQ1CT,TEXTISLP5912Q0.9DRVTQ1,2156-LP5912Q0.9DRVTQ1
Standard Package 250
Win Source Part Number 1000381-LP5912Q0.9DRVTQ1
Ultra Librarian 3D Model Ultra Librarian LP5912Q0.9DRVTQ1 CAD Model

Description

The LP5912Q0.9DRVTQ1 is a high-performance, low-dropout regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. This LDO is designed to deliver a fixed output voltage of 0.9V with an input voltage range from 2.2V to 5.5V, making it highly versatile for a variety of applications.

Key Features

  • Output Voltage: Fixed at 0.9V, suitable for low-voltage operations in modern electronic circuits.
  • Input Voltage Range: Wide range of 2.2V to 5.5V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 500mA of current, sufficient for a multitude of low-power devices.
  • High Accuracy: Maintains output voltage accuracy within ±1%, ensuring stable performance.
  • Low Dropout: Minimal voltage drop across the regulator, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Stable with Low ESR Capacitors: Compatible with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.

Applications

The LP5912Q0.9DRVTQ1 is ideal for a broad range of electronic devices where stable and efficient low-voltage power is required. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Microcontrollers and Digital ICs

Package and Quality

This LDO comes in a compact, 6-pin WSON package with a 1.5mm x 1.5mm footprint, making it suitable for space-constrained applications. It is also RoHS compliant and lead-free, adhering to environmental standards and ensuring quality and reliability for your designs.

Conclusion

With its high efficiency, low dropout, and stable output, the LP5912Q0.9DRVTQ1 from Texas Instruments is an excellent choice for designers looking to optimize power management in their next project. Its small form factor and robust feature set make it a go-to LDO solution for a wide array of electronics.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6156 $56.5460
80+ $1.3257 $106.0560
120+ $1.2842 $154.1040
165+ $1.2428 $205.0620
210+ $1.2014 $252.2940
280+ $1.0771 $301.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess