The LP5912Q1.5DRVTQ1 is a high-performance, automotive-grade low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This precision voltage regulator is specifically engineered to meet the stringent requirements of automotive and industrial applications, providing a fixed output voltage of 1.5V with an output accuracy of 1%.
Key Features
- Output Voltage: Fixed 1.5V with excellent load and line regulation.
- Output Current: Capable of delivering up to 500mA of continuous output current.
- Low Dropout: Ultra-low dropout performance for improved efficiency and reduced power loss.
- Stability: Stable with ceramic output capacitors, ensuring reliability under various load conditions.
- Power Supply Rejection Ratio (PSRR): High PSRR that minimizes output voltage variations due to fluctuations in input voltage.
- Thermal Performance: Excellent thermal performance with an operating junction temperature range from -40°C to 125°C.
- Protection Features: Includes overcurrent protection, thermal shutdown, and overtemperature protection for enhanced safety and durability.
Applications
The LP5912Q1.5DRVTQ1 is ideal for powering sensitive automotive electronics such as sensors, microcontrollers, and RF components. It is also suitable for industrial applications that require a stable and reliable power supply.
Package and Quality
Encased in a compact 6-pin WSON package, the LP5912Q1.5DRVTQ1 is designed for space-constrained applications. The device is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring high reliability and performance under harsh conditions.
Ordering and Availability
The LP5912Q1.5DRVTQ1 is available for order from Texas Instruments and its authorized distributors. For detailed product specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact their sales representatives.