EN
  • EN
  • DE

LP5996SD-3333

Part No LP5996SD-3333
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.22V @ 150mA, 0.55V @ 300mA
Current - Output 150mA, 300mA
Current - Quiescent (Iq) 110 µA
Current - Supply (Max) 170 µA
PSRR 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-SON (3x3)
Base Product Number LP5996
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 621314-LP5996SD-3333
Ultra Librarian 3D Model Ultra Librarian LP5996SD-3333 CAD Model

Description

The LP5996SD-3333 is a high-performance, low-dropout regulator (LDO) brought to you by Texas Instruments, a global leader in semiconductor design and manufacturing. This LDO voltage regulator is designed to deliver a fixed output of 3.3V with precision, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: The device provides a 3.3V output, which is a common voltage level for digital circuits, ensuring compatibility with a variety of microcontrollers, sensors, and other electronic components.
  • High Accuracy: The LP5996SD-3333 is designed for high accuracy, which minimizes voltage fluctuations and provides a stable power supply, crucial for sensitive electronic applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: Built-in thermal protection prevents the device from overheating, ensuring reliable operation under varying load conditions and extending the product's lifespan.
  • Current Limiting: The current limiting feature protects the device and the load from damage due to excessive current, enhancing system safety.

Applications

The LP5996SD-3333 is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Consumer electronics
  • Wireless communication devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP5996SD-3333 has undergone rigorous testing and quality assurance processes to ensure it meets the stringent standards expected from Texas Instruments' components. With its robust design and reliable performance, this LDO voltage regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess