EN
  • EN
  • DE

LP8340IDT-1.8/NOPB

Part No LP8340IDT-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A TO252-3 / LDO Regulator Pos 1.8V 1A 3-Pin(2+Tab) TO-252 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.8V
Voltage Dropout (Maximum) 1.4V @ 800mA
Output Current 1A
Operating Supply Current 100μA ~ 170μA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TO-252-3
Win Source Part Number 779919-LP8340IDT-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP8340
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP8340IDT-1.8/NOPB CAD Model

Description

Product Overview: LP8340IDT-1.8/NOPB

The LP8340IDT-1.8/NOPB is a low-dropout (LDO) voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This high-performance component is engineered to deliver a fixed output voltage of 1.8V with an impressive accuracy level. It is a perfect solution for applications requiring a stable and efficient power supply, with the added benefit of low quiescent current and excellent transient response characteristics.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: With its excellent voltage regulation capabilities, the LP8340IDT-1.8/NOPB maintains a high degree of accuracy, ensuring stable operation of the connected load.
  • Low Dropout: The LDO design allows for a minimal voltage difference between the input and output, making it efficient in applications with a small headroom above the output voltage.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the IC from overheating, thus ensuring long-term reliability.
  • Stable with Low-ESR Output Capacitors: The regulator is designed to be stable with ceramic capacitors that have low equivalent series resistance (ESR), providing flexibility in component selection for space-constrained designs.

Applications

The LP8340IDT-1.8/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Consumer electronics
  • Wireless and RF systems

Package and Quality

Encased in a TO-252 package, the LP8340IDT-1.8/NOPB is designed for easy integration into various circuit designs. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components. TI's commitment to quality ensures that this LDO voltage regulator delivers consistent performance and reliability for critical applications.

For designers and engineers looking for a robust power management solution, the LP8340IDT-1.8/NOPB from Texas Instruments offers a compelling blend of efficiency, precision, and durability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess