The LP8548B1SQX03 from Texas Instruments is a highly efficient, feature-rich backlight LED driver with an integrated boost converter. It is designed to cater to a wide range of applications, particularly those requiring high brightness in display panels such as smartphones, tablets, laptops, and monitors.
- LED Support: Up to six strings of LEDs, each handling up to 30mA of LED current
- Input Voltage Range: 2.5V to 5.5V
- Features: Adaptive output voltage control, phase-shift PWM dimming, programmable dimming frequency and curve, over-voltage protection, thermal shutdown protection
- Package: 24-pin WQFN
- Interface: I2C-compatible
The LP8548B1SQX03 offers a high level of integration, reducing component count and saving board space. Its advanced features, such as phase-shift PWM dimming, minimize audible noise and improve display quality. This versatile LED backlight driver is designed for easy integration and customization, making it an excellent choice for a wide range of applications.