EN
  • EN
  • DE

LP8552TLX-E00

Part No LP8552TLX-E00
Manufacturer Texas Instruments
Description High-Efficiency LED Backlight Driver for Notebooks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204055-LP8552TLX-E00
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8552TLX-E00 CAD Model

Description

The LP8552TLX-E00 is a highly efficient, precision-engineered LED driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LED driver is specifically tailored for driving LEDs with high performance and energy efficiency, making it an ideal choice for a wide range of lighting applications.

Key Features

  • High-Efficiency Boost LED Driver: The LP8552TLX-E00 is designed to provide a high-efficiency boost converter that can drive up to 29 V of series LED strings from a 2.7 V to 5.5 V input voltage range, ensuring optimal performance for battery-powered devices.
  • Adaptive Output Voltage: It features an adaptive output voltage that minimizes the power consumption by adjusting the voltage as needed to drive the LEDs, which improves overall efficiency.
  • Programmable Dimming: Users can take advantage of the device's programmable dimming capability, which allows for precise control over the brightness levels of the LEDs through a PWM (Pulse Width Modulation) input signal.
  • Integrated Protection Features: The LP8552TLX-E00 comes with built-in open-LED and short-circuit protection, ensuring the longevity and reliability of both the driver and the LEDs it controls.
  • Small Form Factor: With its compact QFN (Quad Flat No-leads) package, the LP8552TLX-E00 is designed for space-constrained applications, providing powerful LED driving capabilities without the bulk.

Applications

The versatility of the LP8552TLX-E00 makes it suitable for a diverse array of applications, including:

  • Smartphone and Tablet Backlighting
  • Notebook and Monitor Backlighting
  • Portable Media Players
  • GPS and Navigation Systems
  • Automotive Interior Lighting

Product Specifications

With its advanced features, the LP8552TLX-E00 provides a robust solution for driving LEDs in high-performance electronics. Its specifications include:

  • Input Voltage Range: 2.7 V to 5.5 V
  • Output Voltage: Up to 29 V
  • Package Type: 24-pin QFN
  • Operating Temperature Range: -40°C to 85°C

Whether you're developing a new handheld device or upgrading the lighting system in an automotive application, the LP8552TLX-E00 from Texas Instruments offers the efficiency, control, and reliability needed to illuminate your project.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess