EN
  • EN
  • DE

LP8553TLE/NOPB

Part No LP8553TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 22V
Output Voltage 40V
Channel Output Current 450mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-DSBGA (2.46x2.46)
Win Source Part Number 1056933-LP8553TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8553TLE/NOPB CAD Model

Description

Product Overview: LP8553TLE/NOPB

The LP8553TLE/NOPB is a high-efficiency, mid-power, programmable LED driver designed by Texas Instruments to cater to the growing needs of advanced lighting solutions. This LED driver is particularly suited for backlighting LCD displays used in notebooks, monitors, and televisions, where consistent and high-quality light output is essential.

Key Features

  • High Efficiency: The LP8553TLE/NOPB boasts an impressive high-power efficiency, which helps in reducing the heat generated and extends the life of the product.
  • Programmable: With an integrated EEPROM, this LED driver allows for programmable settings, enabling the user to customize the backlighting characteristics according to specific requirements.
  • Multiple LED String Support: It supports up to six LED strings with high precision current matching, ensuring uniform brightness across the display.
  • Adaptive Power Supply: It is designed to operate efficiently over a wide range of power supplies, accommodating various system designs.
  • Phase Shift PWM Dimming: This feature reduces audible noise and eliminates flicker, enhancing the visual experience.
  • Protection Features: The LP8553TLE/NOPB comes with built-in open LED and over-temperature protection, ensuring safe operation under abnormal conditions.

Applications

The versatility of the LP8553TLE/NOPB makes it an ideal choice for a range of applications, particularly in the field of display technology. It is optimized for:

  • LCD Backlighting
  • Notebook Computers
  • Desktop Monitors
  • Televisions

Technical Specifications

The device operates with an input voltage range of 4.5V to 24V, providing a flexible solution for various power supply configurations. With an adjustable frequency range from 100kHz to 1MHz, it allows for fine-tuning to avoid interference with other system frequencies. Additionally, the LP8553TLE/NOPB is available in a compact 24-pin QFN package, making it suitable for space-constrained applications.

Overall, the LP8553TLE/NOPB from Texas Instruments is a highly efficient, flexible, and reliable LED driver solution that meets the demands of modern backlighting applications, offering designers a high degree of control and quality in their lighting systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5171 $50.3420
49+ $2.0654 $101.2046
75+ $2.0008 $150.0600
104+ $1.9363 $201.3752
134+ $1.8717 $250.8078
179+ $1.6781 $300.3799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess