EN
  • EN
  • DE

LP8556TMX-E06/NOPB

Part No LP8556TMX-E06/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 20V
Output Voltage 16 V to 39 V
Channel Output Current 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DSBGA
Win Source Part Number 206543-LP8556TMX-E06/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8556TMX-E06/NOPB CAD Model

Description

The LP8556TMX-E06/NOPB is a high-efficiency, precision LED backlight driver device manufactured by the globally recognized company, Texas Instruments. This product is part of the LP8556 series and comes with a variety of features designed to enhance the performance and functionality of your electronic devices.

The LP8556TMX-E06/NOPB is designed to supply LED backlights in LCD screens, such as those found in televisions, monitors, and laptops. It operates from an input voltage range of 2.5V to 5.5V, making it compatible with a wide range of devices. It also has six high-precision current sinks that can support up to 38 LEDs.

One of the key features of this product is its high efficiency, which is achieved through adaptive switch control that adjusts to LED voltage conditions. This feature helps to reduce power consumption, making your device more energy-efficient and potentially extending its battery life.

The LP8556TMX-E06/NOPB also features a programmable dimming control, which allows you to adjust the brightness of your screen to suit your needs. This can be done through either a pulse-width modulation (PWM) input or an analog input. The device also supports direct PWM dimming, which enables a high dimming ratio, offering you a greater degree of control over your screen's brightness.

This product also comes with safety features, including an automatic shutdown function in case of a short circuit, and thermal shutdown protection to prevent overheating. It also has a fault diagnostic mechanism that monitors LED strings for any open or short-circuit conditions.

The LP8556TMX-E06/NOPB is available in a compact, 20-pin WQFN package that makes it easy to integrate into your device. Its small size and low profile make it suitable for slim designs, such as those found in modern laptops and monitors.

In conclusion, the LP8556TMX-E06/NOPB from Texas Instruments is a high-quality, efficient, and versatile LED backlight driver. It offers a range of features designed to enhance your device's performance, reduce power consumption, and provide a high degree of control over your screen's brightness. Whether you're designing a new device or looking to upgrade an existing one, the LP8556TMX-E06/NOPB is a reliable and high-performing choice.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1466 $51.5970
110+ $0.9408 $103.4880
165+ $0.9114 $150.3810
230+ $0.8820 $202.8600
295+ $0.8526 $251.5170
395+ $0.7644 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,953 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess