EN
  • EN
  • DE

LP8557AYFQR

Part No LP8557AYFQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Efficiency LED Backlight Driver For Tablets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 28V
Output Current per Channel 25mA
Frequency 500kHz, 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 16-WFBGA, DSBGA
Manufacturer Package 16-DSBGA
Win Source Part Number 1204067-LP8557AYFQR
Manufacturer Homepage www.ti.com
Family Name LP8557
Introduction Date December 20, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8557AYFQR CAD Model

Description

The LP8557AYFQR is a high-efficiency, precision LED driver designed by Texas Instruments to meet the demanding requirements of portable and compact devices. This innovative product is a perfect solution for driving LED backlights in notebooks, tablets, and smartphones, where power efficiency and space constraints are paramount considerations.

Key Features

  • Efficient Power Management: The LP8557AYFQR utilizes a boost converter with an integrated 40-V MOSFET, which ensures high efficiency in power conversion, thus extending battery life in portable devices.
  • Adaptive LED Driving: This device supports multiple LED configurations and is capable of driving up to 11 LEDs in series with up to 30 mA each, providing uniform brightness across the display.
  • Programmable Dimming: Users can program the dimming control through an I2C-compatible interface, allowing precise control over the backlight brightness levels to suit user preferences and ambient light conditions.
  • Flexible Power Supply: The LP8557AYFQR operates over a wide input voltage range from 2.7V to 20V, accommodating various power sources and system voltages.
  • Thermal Protection: Built-in overtemperature protection ensures the device operates within safe temperature limits, thereby safeguarding the LED driver and the overall system from thermal damage.

Applications

The versatility of the LP8557AYFQR LED driver makes it suitable for a broad range of applications, particularly in the consumer electronics sector. Its main applications include:

  • LCD backlighting for portable computers and tablets
  • Smartphone screens
  • GPS navigation systems
  • Other handheld devices requiring high-efficiency backlighting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP8557AYFQR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. With Texas Instruments' support and warranty, customers can trust in the LP8557AYFQR to deliver consistent illumination for their devices.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0520 $51.3000
60+ $1.6837 $101.0220
92+ $1.6311 $150.0612
127+ $1.5785 $200.4695
164+ $1.5259 $250.2476
220+ $1.3680 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess