EN
  • EN
  • DE

LP8565A10ARWCR

Part No LP8565A10ARWCR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378860-LP8565A10ARWCR
Ultra Librarian 3D Model Ultra Librarian LP8565A10ARWCR CAD Model

Description

The Texas Instruments LP8565A10ARWCR is a cutting-edge, high-efficiency LED driver designed to meet the needs of a wide range of lighting applications. This versatile component is engineered to provide a seamless solution for managing and powering LEDs in portable and fixed lighting systems.

Key Features

  • Adjustable Output: The LP8565A10ARWCR offers a flexible output configuration that can be tailored to power a string of LEDs with the desired brightness, ensuring optimal performance for various lighting conditions.
  • High Efficiency: With an emphasis on energy conservation, this LED driver boasts high efficiency, reducing power consumption and extending battery life in portable applications.
  • Integrated Protection: The device includes over-voltage, over-temperature, and short-circuit protection features, safeguarding the LEDs and the driver itself from potential damage caused by abnormal operating conditions.
  • Dimming Capability: It supports multiple dimming methods, including PWM (Pulse Width Modulation) dimming, which allows for precise control over the brightness levels of the LEDs, enhancing the user experience and conserving energy.

Applications

The LP8565A10ARWCR is ideal for a range of applications, including:

  • Backlighting for LCD panels in laptops, monitors, and televisions
  • General-purpose LED lighting
  • Automotive interior and exterior lighting
  • Portable and battery-powered devices

Technical Specifications

With an input voltage range that accommodates various power sources and a compact package, the LP8565A10ARWCR is designed for easy integration into a multitude of designs. Its technical specifications are tailored to provide reliable and consistent performance, ensuring that your lighting solutions meet the highest standards of quality and efficiency.

Conclusion

The Texas Instruments LP8565A10ARWCR is a robust, feature-rich LED driver that offers designers flexibility, efficiency, and reliability. Whether you're developing lighting solutions for consumer electronics, automotive, or general illumination, this driver is built to enhance the performance and longevity of your LED arrays.

You May Also Be Interested in

Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess