EN
  • EN
  • DE

LP8720TLE/NOPB

Part No LP8720TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 6OUT BCK/LINEAR 20USMD / Portable Hand-Held Products 2.7V to 4.5V 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (5)
Function Any Function
Number of Outputs 6
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.8 V ~ 2.3 V, 400mA
Voltage/Current - Output 2 1.2 V ~ 3.3 V, 300mA
Voltage/Current - Output 3 1.2 V ~ 3.3 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.7 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFBGA
Manufacturer Package 20-uSMD
Win Source Part Number 779930-LP8720TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP8720
Introduction Date July 28, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP8720TLE/NOPB CAD Model

Description

The LP8720TLE/NOPB is a versatile power management integrated circuit (PMIC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This PMIC is specifically designed to meet the power management requirements of portable and handheld devices such as smartphones, tablets, and other battery-powered electronics.

Key Features

  • Multiple Power Outputs: The LP8720TLE/NOPB provides a variety of output voltages through its integrated DC-DC converters and LDO regulators, ensuring compatibility with various components of modern portable devices.
  • High Efficiency: The device is engineered for high efficiency, which is critical for maximizing battery life in portable applications.
  • Programmable Voltage Levels: Output voltages are programmable via an I2C-compatible serial interface, allowing for precise control over power delivery to different system components.
  • Power Sequencing: The PMIC includes power sequencing capabilities, which are essential for the proper startup and shutdown of complex electronic systems.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device and the system it powers are protected from overheating.

Applications

The LP8720TLE/NOPB is ideal for a wide range of applications that require efficient power management, including but not limited to:

  • Portable and Handheld Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Personal Multimedia Devices
  • Wireless Headsets and Earbuds

Product Benefits

By integrating multiple power solutions into a single package, the LP8720TLE/NOPB reduces the complexity of the power supply design and saves valuable board space, which is at a premium in portable applications. Its programmable nature allows for a high degree of flexibility, adapting to various power requirements without the need for hardware changes. The thermal protection and power sequencing features provide an additional layer of safety and reliability, ensuring the longevity of the end product.

Environmental and Quality Certifications

The LP8720TLE/NOPB is compliant with industry-standard environmental and quality certifications, ensuring that it meets the rigorous demands of modern electronic devices. It is available in a lead-free, environmentally friendly package, aligning with TI's commitment to sustainability.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2736 $51.2832
29+ $3.5066 $101.6914
45+ $3.3970 $152.8650
61+ $3.2874 $200.5314
79+ $3.1778 $251.0462
106+ $2.8491 $302.0046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,390 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess