EN
  • EN
  • DE

LP873220RHDR

Part No LP873220RHDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP873220
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1317132-LP873220RHDR
Ultra Librarian 3D Model Ultra Librarian LP873220RHDR CAD Model

Description

The LP873220RHDR is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, designed to meet the demanding requirements of modern electronic devices. This advanced component is engineered to provide stable and efficient power supply solutions across various applications, including portable electronics, embedded systems, and Internet of Things (IoT) devices.

Key Features

  • High-Efficiency: The LP873220RHDR boasts high-efficiency power conversion, which helps in extending battery life and reducing heat generation in compact devices.
  • Multiple Output Channels: This PMIC features multiple output channels that can simultaneously power different parts of a system, ensuring precise voltage regulation and distribution.
  • Programmable Voltage Levels: The output voltage levels are programmable, allowing for customization to meet the specific needs of various applications and hardware configurations.
  • Low Quiescent Current: Its low quiescent current design minimizes power consumption when the device is in standby mode, contributing to overall energy efficiency.
  • Thermal Protection: The LP873220RHDR includes thermal protection features to safeguard the device and the system it powers from overheating, enhancing reliability and lifespan.
  • Small Footprint: The compact form factor of this PMIC makes it an ideal choice for space-constrained designs without compromising on performance.

Applications

The versatility of the LP873220RHDR allows it to be utilized across a diverse range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Networking Equipment
  • Healthcare and Medical Devices
  • Industrial and Automation Systems

Technical Specifications

With an input voltage range that accommodates various power sources and a robust design that ensures stable operation under fluctuating conditions, the LP873220RHDR is a reliable choice for designers looking to optimize their power management solutions. The device is also supported by Texas Instruments' comprehensive technical documentation and design resources, making integration into existing projects straightforward and efficient.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8946 $56.8380
65+ $1.5545 $101.0425
100+ $1.5060 $150.6000
140+ $1.4574 $204.0360
180+ $1.4088 $253.5840
240+ $1.2631 $303.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess