EN
  • EN
  • DE

LP87332BRHDTQ1

Part No LP87332BRHDTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN  /  PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.7V ~ 3.36V, 3A
Voltage/Current - Output 2 0.7V ~ 3.36V, 3A
Voltage/Current - Output 3 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP87332
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47013-2,296-47013-1,296-47013-6,TEXTISLP87332BRHDTQ1,2156-LP87332BRHDTQ1
Standard Package 250
Win Source Part Number 1189098-LP87332BRHDTQ1
Ultra Librarian 3D Model Ultra Librarian LP87332BRHDTQ1 CAD Model

Description

The LP87332BRHDTQ1 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, tailored specifically for the demanding needs of the automotive industry. This advanced multi-channel IC is engineered to provide reliable and efficient power supply solutions for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle technologies that require a stable and efficient power source.

Key Features

  • Multi-Output Power Management: The LP87332BRHDTQ1 offers multiple regulated outputs, enabling it to power various subsystems and components within an automotive environment.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC operates with reduced power losses, which is essential for minimizing heat generation and improving overall system reliability.
  • Robust Protection Features: The device includes a range of built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of the end application.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile enough to handle the fluctuating electrical environment found in automotive applications.
  • Automotive Grade: As a Q1-grade component, the LP87332BRHDTQ1 meets the stringent quality and reliability standards required for automotive use.

Applications

The LP87332BRHDTQ1 is suitable for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics
  • Automotive Instrument Clusters

Technical Specifications

The LP87332BRHDTQ1 is designed to operate over the automotive temperature range and is available in a compact package suitable for space-constrained applications. The device's detailed technical specifications, including output voltage ranges, current capabilities, and package information, can be found in the official Texas Instruments datasheet.

For those looking to integrate the LP87332BRHDTQ1 into their automotive systems, Texas Instruments provides comprehensive technical support, including reference designs, evaluation modules, and a robust suite of development tools to facilitate design-in and speed up time to market.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess