EN
  • EN
  • DE

SM72445MTX/NOPB

Part No SM72445MTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PROG CTRLR 28TSSOP / DC/DC Cntrlr Single-OUT Step Down/Step Up 250kHz 28-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SolarMagic
Packaging Reel package
Applications Controller, Photovoltaic Solar Panels
Voltage - Input 4.75 V ~ 5.25 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 794569-SM72445MTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name SM72445
Introduction Date November 18, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM72445MTX/NOPB CAD Model

Description

Product Overview: SM72445MTX/NOPB

The SM72445MTX/NOPB is a state-of-the-art programmable Maximum Power Point Tracking (MPPT) controller from Texas Instruments, designed for photovoltaic solar energy systems. This advanced device is engineered to extract maximum energy from solar panels by continuously adjusting the operating points to the ideal voltage where the most power is generated.

Key Features

  • High Efficiency: The SM72445MTX/NOPB boasts an impressive efficiency rate, which is crucial for solar applications where every bit of energy counts.
  • Programmable Voltage Settings: With its programmable nature, this MPPT controller allows for fine-tuning of voltage settings to match specific panel characteristics or environmental conditions.
  • Advanced Algorithm: It incorporates an advanced algorithm that ensures the solar panel is operated at its optimum power point, maximizing energy harvest throughout the day.
  • Robust Protection Features: The device includes features such as over-current protection, under-voltage lockout, and thermal shutdown to ensure reliable operation under various conditions.
  • Wide Operating Temperature Range: Suitable for harsh environments, the SM72445MTX/NOPB operates across a broad temperature range, ensuring performance stability in extreme conditions.

Applications

The SM72445MTX/NOPB is ideal for a range of solar energy applications, including:

  • Residential and commercial solar installations
  • Remote power systems (e.g., telecommunications)
  • Grid-tied and off-grid solar power systems
  • Portable solar chargers and power packs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SM72445MTX/NOPB is no exception. It is designed to meet the rigorous demands of solar energy systems and comes with the assurance of Texas Instruments' testing and quality control processes. The device's robust design ensures long-term reliability, making it a smart choice for integrators and system designers looking for a high-performance MPPT controller.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess