EN
  • EN
  • DE

LP87521ERNFRQ1

Part No LP87521ERNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 4 PHASE DC/DC  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 10A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-VFQFN Exposed Pad
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP87521
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP87521ERNFRQ1TR
Standard Package 3,000
Win Source Part Number 977763-LP87521ERNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP87521ERNFRQ1 CAD Model

Description

The LP87521ERNFRQ1 is a high-performance power management integrated circuit (PMIC) designed by Texas Instruments, tailored to meet the rigorous demands of automotive and industrial applications. This advanced PMIC is engineered to deliver efficient power supply solutions for processors, microcontrollers, and other digital loads that require stable and reliable power in challenging environments.

Key Features

  • Multi-Output Power Supply: The LP87521ERNFRQ1 offers four high-efficiency step-down DC/DC converters, which can be configured and sequenced to power various system components effectively.
  • Wide Input Voltage Range: With an input voltage range of 2.8V to 5.5V, the device is versatile and can accommodate a broad spectrum of power sources, ensuring compatibility with various automotive power rails.
  • High Output Current: The PMIC is capable of providing a high output current, with each buck converter supporting up to 4 A, allowing it to power high-performance processors and peripherals.
  • Programmable Voltage: Output voltage levels are programmable via an I2C-compatible serial interface, offering precise control to meet the specific needs of the load.
  • Thermal Management: The device includes advanced thermal protection features to safeguard against overheating, ensuring reliable operation under high-temperature conditions common in automotive environments.
  • Robust Safety Features: Equipped with a suite of protection features such as under-voltage lockout, over-current protection, and short-circuit protection, the LP87521ERNFRQ1 ensures the safety and integrity of the power system.

Applications

The LP87521ERNFRQ1 is ideally suited for a variety of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics. Its robust design also makes it a suitable choice for industrial applications where reliable power management is crucial.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP87521ERNFRQ1 is no exception. This PMIC is AEC-Q100 qualified, which is a critical standard for automotive-grade components, ensuring that the device meets the highest quality benchmarks for performance and longevity in the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4893 $50.9358
15+ $6.9656 $104.4840
23+ $6.7479 $155.2017
31+ $6.5302 $202.4362
40+ $6.3126 $252.5040
54+ $5.6595 $305.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,565 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess