EN
  • EN
  • DE

LP87524PRNFTQ1

Part No LP87524PRNFTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK/LNR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001473-LP87524PRNFTQ1
Win Source Part Number Cross
Manufacturer IC REG BUCK/LNR
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian LP87524PRNFTQ1 CAD Model

Description

Introducing the LP87524PRNFTQ1 from Texas Instruments

The LP87524PRNFTQ1 is a high-performance, multi-phase power management integrated circuit (PMIC) designed to meet the rigorous demands of automotive and industrial applications. This advanced device from Texas Instruments provides a highly efficient and reliable power solution, ensuring optimal performance for a variety of systems.

Key Features

  • Multi-Phase Configuration: The LP87524PRNFTQ1 supports a multi-phase configuration that allows for excellent load transient responses and reduces the output voltage ripple, which is crucial for maintaining system stability.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, this PMIC is capable of delivering high current with excellent power efficiency, reducing thermal stress and simplifying design.
  • Programmable Output Voltage: The output voltage of each phase can be programmed via I2C interface, giving designers the flexibility to tailor the power supply to specific requirements.
  • Thermal Management: The device includes advanced thermal management features to protect against overheating, ensuring reliable operation across a wide temperature range.
  • Robust Protection Features: The LP87524PRNFTQ1 is equipped with a suite of protection features including over-current, over-voltage, under-voltage, and over-temperature protections, providing a safeguard for both the PMIC and the system it powers.

Applications

The versatility of the LP87524PRNFTQ1 makes it an ideal choice for a wide array of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic control units (ECUs). Its robustness also suits it for industrial applications where reliable power management is critical.

Quality and Reliability

As with all Texas Instruments products, the LP87524PRNFTQ1 is designed to meet high standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, its enhanced product lifespan and performance under harsh conditions make it a trustworthy choice for mission-critical applications.

For engineers and designers looking for a power management solution that delivers both performance and peace of mind, the LP87524PRNFTQ1 from Texas Instruments is an exceptional choice.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7827 $52.0443
22+ $4.7448 $104.3856
33+ $4.5965 $151.6845
45+ $4.4483 $200.1735
59+ $4.3000 $253.7000
78+ $3.8552 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess