EN
  • EN
  • DE

LP875484YFQR

Part No LP875484YFQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 10A HEX 49DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.6V 6 Output 10A 49-WFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 49-WFBGA, DSBGA
Case / Package 49-DSBGA
Family Name LP8754
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40396-6, 296-40396-2, 296-40396-1, -296-40396-1-ND, LP875484YFQR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923662-LP875484YFQR
Ultra Librarian 3D Model Ultra Librarian LP875484YFQR CAD Model

Description

Introducing the Texas Instruments LP875484YFQR Power Management IC

The LP875484YFQR from Texas Instruments is a state-of-the-art power management integrated circuit (PMIC) designed to cater to a wide range of applications, particularly those that demand high efficiency and advanced power control. This PMIC is a perfect solution for portable electronics, embedded systems, and IoT devices where power efficiency and space constraints are critical considerations.

The LP875484YFQR is built with flexibility in mind, featuring a programmable configuration that allows designers to tailor its performance to meet the specific needs of their applications. It comes with four highly efficient step-down DC/DC converters, which can be independently controlled and configured through the I2C-compatible serial interface. This level of control ensures that each connected subsystem receives the precise voltage and current required for optimal performance.

With its compact QFN package, the LP875484YFQR minimizes the footprint on the PCB, freeing up valuable space for other critical components. Despite its small size, it doesn't compromise on performance. It supports a wide input voltage range, making it versatile for various power sources, and its high switching frequency enables the use of small external components, further reducing the overall solution size.

Key features of the LP875484YFQR include:

  • Four high-efficiency step-down buck converters
  • Programmable output voltage settings via I2C interface
  • Wide input voltage range to accommodate various power sources
  • High switching frequency for reduced external component size
  • Thermal shutdown and over-current protection for reliable operation
  • Power sequencing and voltage scaling capabilities

Designers and engineers can take advantage of the LP875484YFQR's advanced features to create systems that not only conserve power but also maintain stable operation under varying load conditions. Whether it's for smartphones, tablets, or sophisticated IoT devices, the LP875484YFQR from Texas Instruments is an excellent choice for managing your power requirements with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess