EN
  • EN
  • DE

LP875630RNFTQ1

Part No LP875630RNFTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK/LNR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 26-PowerVFQFN
Case / Package 26-VQFN-HR (4.5x4)
Family Name LP875630
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP875630RNFTQ1TR, 296-LP875630RNFTQ1DKR, 296-LP875630RNFTQ1CT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923664-LP875630RNFTQ1
Ultra Librarian 3D Model Ultra Librarian LP875630RNFTQ1 CAD Model

Description

Introducing the LP875630RNFTQ1 Power Management IC from Texas Instruments

The LP875630RNFTQ1 is a cutting-edge power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the demanding requirements of automotive and industrial applications. This robust PMIC is engineered to provide a high level of performance, efficiency, and reliability, making it an ideal solution for systems that require multiple power rails with tight regulation and advanced power sequencing.

Key Features and Benefits

  • Multi-Channel Output: The LP875630RNFTQ1 is equipped with four highly efficient step-down buck converters, which can deliver a range of output voltages to power various components within a system.
  • Advanced Power Control: With its programmable voltage scaling and sequencing, this PMIC allows for precise control over the power-up and power-down of system components, ensuring safe and reliable operation.
  • High Efficiency: The device is optimized for efficiency, reducing power loss and heat generation, which is critical in automotive and industrial environments where thermal management is crucial.
  • Robust Protection Features: The LP875630RNFTQ1 includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against various fault conditions.
  • Automotive Grade Quality: As a Q1-grade product, this PMIC meets the stringent quality standards required for automotive applications, ensuring performance and durability in harsh conditions.
  • Small Footprint: The compact form factor of the LP875630RNFTQ1 allows for integration into space-constrained designs without compromising on power capability or functionality.

Applications

The versatility of the LP875630RNFTQ1 makes it suitable for a wide range of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Instrument Clusters
  • Industrial Control Systems

With its robust feature set and adherence to automotive standards, the LP875630RNFTQ1 from Texas Instruments stands out as a superior power management solution for designers looking to enhance the performance and reliability of their automotive and industrial systems.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6702 $52.0212
15+ $7.1141 $106.7115
22+ $6.8917 $151.6174
30+ $6.6694 $200.0820
39+ $6.4471 $251.4369
52+ $5.7802 $300.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess