EN
  • EN
  • DE

LD6806CX4/18H

Part No LD6806CX4/18H
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case WLCSP4
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 731901-LD6806CX4/18H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD6806CX4/18H CAD Model

Description

The NXP LD6806CX4/18H is a state-of-the-art low-dropout (LDO) voltage regulator designed for a wide range of applications that require a stable and efficient power supply. This high-performance component is particularly suitable for portable devices, where power efficiency and space constraints are critical considerations.

Key Features:

  • Output Voltage: The LD6806CX4/18H provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic circuits that require a precise voltage level.
  • Low Dropout: With its low dropout voltage, this LDO regulator can maintain a stable output even when the input voltage is very close to the output voltage, ensuring efficient operation and extended battery life in portable devices.
  • High Accuracy: The output voltage accuracy of this device is within ±2%, which is critical for maintaining the performance of the powered device.
  • Current Capability: It can deliver up to 200mA of continuous output current, making it suitable for a wide range of applications including microcontrollers, sensors, and RF circuits.
  • Thermal Protection: The LD6806CX4/18H includes thermal shutdown protection to prevent damage from overheating, thus ensuring the reliability and longevity of both the regulator and the application it powers.
  • Small Footprint: Housed in a small 4-pin package (XSON4), the LD6806CX4/18H is designed for space-saving on PCBs, which is invaluable in compact electronic designs.

Applications:

The NXP LD6806CX4/18H is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and personal media players
  • Portable gaming devices
  • Wireless headsets and earbuds
  • Healthcare monitoring devices
  • Smart wearables and fitness trackers

With its combination of high performance, efficiency, and compact size, the NXP LD6806CX4/18H LDO voltage regulator is an excellent choice for designers looking to optimize their power management solutions in small-scale, power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9194 $59.7610
155+ $0.7542 $116.9010
240+ $0.7311 $175.4640
330+ $0.7069 $233.2770
425+ $0.6838 $290.6150
565+ $0.6133 $346.5145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess