The LP87565CRNFRQ1 is a high-performance, multi-phase power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. It is engineered primarily for automotive applications, offering a robust and efficient solution for power supply requirements in modern vehicles. This PMIC is particularly suitable for advanced driver-assistance systems (ADAS), infotainment systems, and other automotive-related electronics that demand reliable and efficient power management.
Key Features
- Multi-Phase Buck Converter: The LP87565CRNFRQ1 includes a multi-phase buck converter that provides excellent load transient response and improves overall system efficiency.
- Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various automotive power supply scenarios.
- High Output Current: The device is capable of delivering a high output current, which is essential for powering demanding automotive systems.
- Thermal Management: Integrated thermal shutdown and over-temperature protection ensure the device operates within safe temperature limits.
- Programmable Voltage: Output voltage levels are programmable, allowing for customized power delivery to match specific application requirements.
- Quality and Reliability: As with all Texas Instruments products, the LP87565CRNFRQ1 is designed to meet high-quality and reliability standards, with rigorous testing to withstand the challenging automotive environment.
Applications
The versatility and high performance of the LP87565CRNFRQ1 make it an ideal choice for a variety of automotive applications, including:
- Advanced Driver-Assistance Systems (ADAS)
- Infotainment and Telematics Systems
- Automotive Camera Modules
- Automotive Sensor Power Supplies
Technical Specifications
Parameter
Value
Input Voltage Range
2.8V to 5.5V
Output Current
Up to 4A per phase
Operating Temperature
-40°C to 125°C
Package
VQFN
For more detailed information, including datasheets, application notes, and design resources, please visit the Texas Instruments official product page.