EN
  • EN
  • DE

LP8758A1B0YFFR

Part No LP8758A1B0YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 16A 35DSBGA / LP8758-B0 Four-Phase DC-DC Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.5V
Maximum Output Voltage 3.36V
Current - Output 16A
Frequency - Switching 3.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 35-UFBGA, DSBGA
Supplier Device Package 35-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805688-LP8758A1B0YFFR
Ultra Librarian 3D Model Ultra Librarian LP8758A1B0YFFR CAD Model

Description

The LP8758A1B0YFFR is a cutting-edge, multi-phase, fast-response power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the demanding power requirements of high-performance processors and applications. This advanced PMIC is engineered to provide a highly efficient, scalable power supply solution, ensuring optimal performance and extended battery life for portable and embedded electronics.

Key Features of the LP8758A1B0YFFR:

  • High Efficiency: The device features a multi-phase buck converter design that improves efficiency at various load conditions, reducing power loss and heat dissipation.
  • Programmable Voltage: It offers a wide range of programmable output voltages, making it suitable for powering a variety of digital cores, memory, and peripheral devices.
  • Advanced Power Control: With integrated power sequencing and power state transitions, the LP8758A1B0YFFR ensures smooth operation across different power states, enhancing system stability.
  • Compact Footprint: The PMIC comes in a compact package, saving valuable board space and enabling its use in space-constrained applications.
  • I2C Interface: The device includes an I2C-compatible interface, allowing for easy programmability and real-time system adjustments for optimal performance.
  • Thermal Management: It incorporates over-temperature protection and thermal regulation features to maintain performance without compromising the integrity of the device.

Applications:

The LP8758A1B0YFFR is ideal for a range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Computing Devices
  • Networking Equipment
  • Embedded Systems

Why Choose the LP8758A1B0YFFR?

This PMIC from Texas Instruments is designed for those who require a high-performance, adaptable, and efficient power solution. With its state-of-the-art features and compact design, the LP8758A1B0YFFR is an excellent choice for designers looking to enhance the power management capabilities of their next-generation devices.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2811 $51.4055
12+ $8.4358 $101.2296
19+ $8.1722 $155.2718
26+ $7.9086 $205.6236
33+ $7.6450 $252.2850
44+ $6.8541 $301.5804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess