EN
  • EN
  • DE

LP8861QPWPRQ1

Part No LP8861QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 4-CHANNEL LED DRIVER / Low-EMI, High-Performance Four-Channel LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 4.5V
Voltage - Supply (Maximum) 40V
Voltage - Output 45V
Current - Output / Channel 100mA
Frequency 300kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807183-LP8861QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8861QPWPRQ1 CAD Model

Description

Introducing the LP8861QPWPRQ1 Automotive LED Driver from Texas Instruments

The LP8861QPWPRQ1 is a state-of-the-art LED driver designed to meet the rigorous demands of automotive lighting systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is engineered to provide precise and efficient control of LED lights. Its robust design ensures reliable performance in the challenging environments commonly found in automotive applications.

This LED driver is specifically tailored for use in exterior and interior lighting applications, including headlights, tail lights, dome lights, and instrument panel lights. With its high level of integration and advanced features, the LP8861QPWPRQ1 simplifies the design of complex automotive lighting systems while delivering exceptional brightness control and light quality.

Key Features of the LP8861QPWPRQ1

  • High-Efficiency: The LP8861QPWPRQ1 boasts a high efficiency rate, which is critical for reducing power consumption and heat generation in automotive lighting systems.
  • Multiple Output Channels: This LED driver comes with six precision current sinks, allowing for the independent control of multiple LED strings for sophisticated lighting designs.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating the varying electrical environments found in automotive applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LED driver against high temperature conditions that could otherwise lead to system failure.
  • EMI Mitigation: With built-in features to minimize electromagnetic interference (EMI), the LP8861QPWPRQ1 ensures compliance with automotive EMI standards.
  • Robust Communication Interface: It supports both I2C and SPI communication protocols for flexible and reliable interfacing with microcontrollers or processors.

The LP8861QPWPRQ1 is available in a compact HTSSOP package, making it suitable for space-constrained applications without compromising on performance. Texas Instruments' commitment to quality and reliability is evident in this product, as it meets the AEC-Q100 Grade 1 standard, ensuring operation in the extended temperature range required for automotive applications.

For designers and engineers looking to enhance the lighting systems of modern vehicles, the LP8861QPWPRQ1 offers an optimal solution that combines efficiency, flexibility, and durability. With this LED driver, Texas Instruments continues to light the path towards more innovative and reliable automotive lighting technologies.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5830 $51.6600
48+ $2.1194 $101.7312
74+ $2.0532 $151.9368
101+ $1.9869 $200.6769
131+ $1.9207 $251.6117
175+ $1.7220 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,290 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess