EN
  • EN
  • DE

LP8864QDCPRQ1

Part No LP8864QDCPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 38HTSSOP / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 48V
Voltage - Output 0V ~ 48V
Current - Output / Channel 200mA
Frequency 100kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Base Product Number LP8864
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP8864QDCPRQ1TR,296-LP8864QDCPRQ1CT,296-LP8864QDCPRQ1DKR
Standard Package 2,000
Win Source Part Number 1320364-LP8864QDCPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8864QDCPRQ1 CAD Model

Description

Introducing the LP8864QDCPRQ1 Automotive LED Driver from Texas Instruments

The LP8864QDCPRQ1 is a highly integrated, automotive-grade LED driver designed by Texas Instruments to meet the stringent requirements of automotive lighting systems. This advanced driver is capable of providing precision illumination and is ideal for automotive applications such as LED headlights, tail lights, and interior lighting, where reliability and performance are critical.

With its built-in 12-channel LED driver, the LP8864QDCPRQ1 offers exceptional flexibility and control, allowing for independent dimming and color mixing, which is essential for creating adaptive lighting solutions in vehicles. Each channel can be configured for up to 60 mA of current, with a total output current capability of 720 mA, ensuring ample power for a wide range of LED configurations.

The device operates over a wide input voltage range from 4.5V to 40V, making it robust against fluctuations commonly encountered in automotive power systems. This feature, combined with its integrated slew-rate controlled switching MOSFETs, ensures that the LP8864QDCPRQ1 can deliver stable and efficient performance under varying electrical conditions.

Safety is paramount in automotive applications, and the LP8864QDCPRQ1 addresses this with its suite of protection features. These include open LED detection, LED short-circuit protection, overvoltage, and overtemperature protection, ensuring that the device and the LEDs it controls are safeguarded against potential damage from electrical anomalies.

The LP8864QDCPRQ1 is also designed with communication in mind, featuring an I²C-compatible interface that allows for easy integration into existing automotive control systems. This enables precise control over lighting functions and diagnostics, providing designers with the ability to create sophisticated lighting patterns and effects while maintaining a high level of system integration.

In summary, the LP8864QDCPRQ1 from Texas Instruments is a top-tier solution for automotive LED lighting applications, offering robust performance, flexible control, and critical safety features. Its ability to drive multiple LEDs with precision and reliability makes it an excellent choice for manufacturers looking to enhance the lighting systems of modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1018 $51.0180
24+ $4.1861 $100.4664
37+ $4.0553 $150.0461
51+ $3.9245 $200.1495
66+ $3.7937 $250.3842
89+ $3.4012 $302.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess