EN
  • EN
  • DE

LP8866QRHBRQ1

Part No LP8866QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRL PWM 200MA 32QFN / LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 48V
Current - Output / Channel 200mA
Frequency 100kHz ~ 2.2MHz
Dimming Analog, I2C, PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP8866QRHBRQ1TR
Standard Package 3,000
Win Source Part Number 1317176-LP8866QRHBRQ1
Ultra Librarian 3D Model Ultra Librarian LP8866QRHBRQ1 CAD Model

Description

The LP8866QRHBRQ1 is a high-performance automotive-grade LED driver designed and manufactured by Texas Instruments. This advanced lighting solution is specifically engineered to meet the rigorous standards of the automotive industry, providing reliable and efficient control for LED lighting systems in vehicles.

Key Features

  • Integrated Solution: The LP8866QRHBRQ1 comes with an integrated boost converter, six precision current sinks, and a 4-channel LED driver, making it a compact and comprehensive solution for automotive lighting systems.
  • High Efficiency: With an efficiency rate that can exceed 90%, this driver ensures minimal power loss, leading to better energy management in the vehicle’s electrical system.
  • Thermal Management: The device includes thermal shutdown protection to safeguard against overheating, ensuring the longevity and reliability of both the driver and the LEDs it controls.
  • Wide Input Voltage Range: The LP8866QRHBRQ1 operates across a broad input voltage range, accommodating the fluctuating voltages typical in automotive power systems.
  • Dimming Capabilities: It supports both analog and PWM dimming, offering flexibility and precision in brightness control to enhance the user experience.
  • EMI Mitigation: The device is designed with features to reduce electromagnetic interference, which is critical in the tightly-regulated automotive environment.

Applications

The LP8866QRHBRQ1 is ideal for a variety of automotive lighting applications, including:

  • Headlights and tail lights
  • Interior cabin lighting
  • Dashboard and instrument panel lighting
  • Indicator and marker lights

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP8866QRHBRQ1 is no exception. It is AEC-Q100 qualified, which means it has passed stringent tests for automotive electronic components, ensuring performance under extreme conditions. The device also comes with ESD protection and is designed to meet the ISO7637 transient immunity standards, further proving its robustness for automotive applications.

With its advanced features, high efficiency, and automotive-grade reliability, the LP8866QRHBRQ1 from Texas Instruments stands out as a superior choice for modern vehicle lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3616 $51.9552
52+ $1.9377 $100.7604
80+ $1.8772 $150.1760
111+ $1.8166 $201.6426
143+ $1.7561 $251.1223
191+ $1.5744 $300.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess