EN
  • EN
  • DE

LSF0204DRUTR

Part No LSF0204DRUTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12UQFN  /  Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8 V ~ 4.5 V
Voltage - VCCB 1.8 V ~ 5.5 V
Output Type Open Drain, Push-Pull
Data Rate 100MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 12-UFQFN
Supplier Device Package 12-UQFN (1.7x2)
Base Product Number LSF0204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISLSF0204DRUTR,2156-LSF0204DRUTR,LSF0204DRUTR-ND,-296-40402-1-ND,296-40402-2,296-40402-1,296-40402-6
Standard Package 3,000
Win Source Part Number 963700-LSF0204DRUTR
Ultra Librarian 3D Model Ultra Librarian LSF0204DRUTR CAD Model

Description

LSF0204DRUTR - Level-Shift Translator from Texas Instruments

The LSF0204DRUTR by Texas Instruments is a versatile level-shift translator designed for multi-voltage digital system applications. It provides a bidirectional interface between devices operating at different voltage levels, enabling seamless communication and interoperability between incompatible I/Os. This makes the LSF0204DRUTR an essential component in systems that require logic-level translation, such as interfacing low-voltage microprocessors with higher-voltage peripherals.

Key Features:

  • Voltage Level Translation: Supports bidirectional voltage-level translation between 0.95 V and 5 V, making it suitable for a wide range of applications.
  • Channels: Comes with four bidirectional channels, offering flexibility for multiple signal translations in a single package.
  • Auto-Direction Sensing: The device does not require a direction control signal, simplifying design and reducing the number of GPIOs needed for level translation.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against transient voltage spikes, enhancing system reliability.
  • Low Standby Current: Features a low standby current, which is beneficial for power-sensitive applications.

Applications:

  • Mobile Devices
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems
  • Microcontroller Interfacing

Package and Quality:

The LSF0204DRUTR is offered in a small-outline, surface-mount package that is both space-saving and suitable for automated assembly processes. Texas Instruments ensures high-quality manufacturing standards, providing robust performance for industrial and commercial applications.

Conclusion:

With its ease of use, comprehensive feature set, and dependable performance, the LSF0204DRUTR from Texas Instruments is an excellent choice for designers looking to bridge the gap between different voltage domains in their digital systems. Whether it's for consumer gadgets, mobile devices, or industrial equipment, this level-shift translator delivers the necessary flexibility and reliability for smooth operation across varied electronic environments.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8629 $51.7740
145+ $0.7081 $102.6745
220+ $0.6859 $150.8980
305+ $0.6638 $202.4590
390+ $0.6417 $250.2630
525+ $0.5753 $302.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess