EN
  • EN
  • DE

LT1004MDR-2-5

Part No LT1004MDR-2-5
Manufacturer Texas Instruments
Description MICROPOWER INTEGRATED VOLTAGE REFERENCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204661-LT1004MDR-2-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1004MDR-2-5 CAD Model

Description

LT1004MDR-2-5 Voltage Reference

The LT1004MDR-2-5 is a precision voltage reference from Texas Instruments, renowned for its stability and low power consumption. Designed with advanced manufacturing techniques, this device is an essential component for high-accuracy analog circuits. Its impressive specifications make it a go-to choice for engineers requiring a reliable reference voltage in their designs.

Key Features

  • Reference Voltage: 2.5 Volts with high precision
  • Low Temperature Coefficient: Ensures minimal voltage variation over a wide temperature range
  • Stable Reverse Breakdown Voltage: High accuracy maintained over full operating conditions
  • Low Dynamic Impedance: Provides stable output under varying load conditions
  • Wide Operating Current Range: Suitable for a variety of applications due to its flexibility in current operation

Applications

The LT1004MDR-2-5 is versatile and can be integrated into numerous applications. It is particularly useful in:

  • Battery-powered equipment
  • Precision data systems
  • Analog-to-digital converters
  • Digital-to-analog converters
  • Portable instrumentation
  • Power supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LT1004MDR-2-5 is built to meet stringent industry standards, ensuring long-term reliability and performance. It is available in a small 8-pin SOIC package, making it suitable for space-constrained applications without compromising on quality.

Technical Specifications

Parameter Value Initial Accuracy ±0.2% Temperature Coefficient 50 ppm/°C (max) Operating Current 20 µA to 20 mA Package Type SOIC-8

For detailed information, datasheets, and support resources, visit the Texas Instruments official website or contact their customer support team.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess