The LT1013DDR is an exceptional product from Texas Instruments, a global semiconductor design and manufacturing company. This high-quality, precision dual operational amplifier (op amp) is designed to cater to a wide array of applications, such as precision active filters and instrumentation, and is an ideal choice for those seeking a combination of precision, low power, and excellent value in a dual operational amplifier.
- Low Offset Voltage: 50µV
- Low Input Bias Current: 20nA
- Wide Gain Bandwidth: 1.1MHz
- Low Power Consumption: Suitable for battery-powered devices and portable equipment
- Wide Supply Range: 2V to 36V
- Operating Temperature Range: -40°C to +125°C
- Package: 8-pin SOIC
- Features: ESD protection, short-circuit protection
- Compliance: RoHS compliant
The LT1013DDR is a high-performance, precision dual operational amplifier that offers a combination of accuracy, low power consumption, and wide operating range, suitable for accurate signal amplification, power-sensitive applications, and a wide range of operating conditions.