EN
  • EN
  • DE

LT1054CDWR

Part No LT1054CDWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP INV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.5V (-Vin, 2Vin)
Maximum Output Voltage 26.4V
Output Current 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 020202-LT1054CDWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1054CDWR CAD Model

Description

The LT1054CDWR is a high-quality integrated circuit (IC) from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This IC is designed to provide a regulated voltage source and voltage conversion in a wide array of electronic applications.

The LT1054CDWR is a monolithic, highly integrated device that performs multiple functions, including voltage inversion, voltage doubling, voltage splitting, and voltage regulation. It features a typical output voltage of 5V and a maximum output current of 100mA. The device operates over a wide supply voltage range, from 3.5V to 15V, which makes it versatile for various applications.

  • High Performance and Reliability: Built with superior technology to ensure high performance and reliability.
  • On-Chip Features: Includes an on-chip regulator, oscillator, control circuitry, and power switch.
  • Power Efficiency: Offers a power efficiency of up to 90%, extending battery life in portable devices and reducing energy consumption in wired applications.
  • Regulation Characteristics: Excellent line and load regulation, ensuring stable output voltage even under varying input voltage and load conditions.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Package: Surface-mount SOIC package with 14 pins, compact and easy to integrate into various electronic systems.

In conclusion, the LT1054CDWR from Texas Instruments is a versatile, high-performance IC that offers a combination of voltage conversion and regulation. Its high power efficiency, excellent regulation characteristics, and compact size make it a reliable choice for a wide range of electronic applications. Whether you're designing a portable device or a high-power electronic system, the LT1054CDWR is a great choice for your power management needs.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5725 $50.0150
35+ $2.9313 $102.5955
53+ $2.8397 $150.5041
73+ $2.7481 $200.6113
95+ $2.6565 $252.3675
126+ $2.3817 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,358 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess