EN
  • EN
  • DE

LT1054CP

Part No LT1054CP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.5V (-Vin, 2Vin)
Maximum Output Voltage 26.4V
Output Current 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1057693-LT1054CP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name LT1054
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1054CP CAD Model

Description

The LT1054CP from Texas Instruments is a versatile integrated circuit that serves as a switched-capacitor voltage converter. Designed to provide reliability and efficiency, this device is capable of converting a positive voltage input to a corresponding negative voltage output. The LT1054CP is widely used in various applications, ranging from portable devices to industrial equipment, where a stable and precise negative voltage rail is required.

Key Features

  • High Output Current: Capable of delivering up to 100mA of output current, making it suitable for a wide range of applications.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level by selecting appropriate external components.
  • Low Voltage Operation: The device operates at a minimum input voltage of 3.5V, accommodating low-voltage applications.
  • High Frequency Operation: With an operating frequency of up to 25kHz, the LT1054CP minimizes the size of external components and helps in reducing noise.

Applications

  • Portable Battery-Powered Equipment
  • Operational Amplifier Power Supplies
  • Memory Backup Systems
  • Industrial Measurement and Control Circuits

Technical Specifications

Parameter Value
Input Voltage (Min) 3.5V
Input Voltage (Max) 15V
Output Current 100mA
Switching Frequency Up to 25kHz
Operating Temperature -40°C to 85°C

The LT1054CP is packaged in an 8-pin PDIP (Plastic Dual-In-line Package), making it easy to integrate into a wide variety of circuit designs. Its robustness and flexibility make it an ideal choice for engineers and designers looking for a reliable voltage conversion solution.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8141 $53.3974
32+ $3.1295 $100.1440
50+ $3.0317 $151.5850
69+ $2.9339 $202.4391
89+ $2.8361 $252.4129
118+ $2.5428 $300.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess