EN
  • EN
  • DE

LV16000MTX/NOPB

Part No LV16000MTX/NOPB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 98838-LV16000MTX/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV16000MTX/NOPB CAD Model

Description

The LV16000MTX/NOPB is a high-performance product manufactured by Texas Instruments, a renowned American technology company known for its semiconductors. This product is a testament to the company's commitment to developing innovative, reliable, and high-quality electronics solutions.

The LV16000MTX/NOPB is a linear voltage regulator, designed to provide a steady voltage level for your electronic devices. It offers a fixed output voltage that can be set to any value between 1.25V and 37V. This makes it a highly versatile component, suitable for a broad range of applications.

This product is equipped with impressive features that enhance its performance and usability. It has a high current output of up to 1.5A, which allows it to power multiple devices simultaneously. It also has an adjustable output voltage, which means it can be tailored to meet the specific needs of your device.

The LV16000MTX/NOPB is designed with thermal overload protection and short circuit protection. These features ensure that your devices are safe from any potential damage due to overheating or sudden power surges. It also has a built-in current limiter to prevent overloading the regulator.

One of the standout features of the LV16000MTX/NOPB is its high efficiency. This is a result of its low dropout voltage, which reduces power consumption and extends battery life. This makes it an excellent choice for battery-powered devices.

The LV16000MTX/NOPB is packaged in a compact, surface-mount package, making it easy to integrate into any electronic device. Its small size does not compromise its performance, as it can deliver a high output current and maintain a stable output voltage.

In terms of durability, the LV16000MTX/NOPB is built to last. It is made from high-quality materials that can withstand harsh conditions and high temperatures. This ensures that it will continue to provide reliable performance for a long time.

In conclusion, the LV16000MTX/NOPB from Texas Instruments is a versatile, high-performance voltage regulator that offers a range of features designed to enhance its performance and usability. Whether you're designing a new device or upgrading an existing one, this product is an excellent choice.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Lowest to $10.3783
Texas Instruments
Lowest to $3.5981
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess