EN
  • EN
  • DE

M430F133

Part No M430F133
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202740-M430F133
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F133 CAD Model

Description

The M430F133 is a sophisticated microcontroller product from Texas Instruments, a leading global semiconductor company. This device is part of Texas Instruments' MSP430 family of ultra-low-power microcontrollers, which are designed to offer maximum performance with minimal power consumption.

  • Architecture: 16-bit RISC
  • Clock Speed: Up to 8 MHz
  • Flash Memory: 8KB
  • RAM: 256B
  • Power Modes: Five different power-saving modes
  • Peripherals: 10-bit A/D converter, two USCI (UART and SPI), brown-out reset (BOR) module
  • Operating Voltage Range: 1.8V to 3.6V
  • Package: 64-pin QFP
  • Debugging: JTAG and Spy-Bi-Wire

In conclusion, the M430F133 from Texas Instruments is a high-performance, ultra-low-power microcontroller that offers a range of features and capabilities.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
NEC
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $8.1197
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
4M x 16 Bit x 4 Banks Double Data Rate SDRAM
Lowest to $1.0095
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess