EN
  • EN
  • DE

M430F1612

Part No M430F1612
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995749-M430F1612
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M430F1612 CAD Model

Description

Texas Instruments M430F1612 Microcontroller

The Texas Instruments M430F1612 is a powerful microcontroller that belongs to the MSP430 family, which is renowned for its exceptional low-power performance and versatile features. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, and is particularly well-suited for battery-powered devices due to its energy efficiency.

At the core of the M430F1612 lies a 16-bit RISC CPU, which operates at a speed of up to 8 MHz. It is equipped with a flexible clock system that allows the device to run at full speed when performance is needed but can be throttled down to conserve power during idle periods. The microcontroller also features 16KB of flash memory for program storage and 512 bytes of RAM for data processing, providing ample space and speed for a variety of applications.

One of the standout features of the M430F1612 is its rich set of integrated peripherals. It includes a 12-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise sensor readings and analog signal processing. The device also offers a versatile set of communication interfaces, including USART (Universal Synchronous/Asynchronous Receiver/Transmitter) for serial communication, SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) for multi-device communication.

The M430F1612 provides numerous I/O ports, which are essential for interacting with external components such as sensors, actuators, and other microcontrollers. These I/O ports are highly configurable and support interrupt capabilities, ensuring responsive and real-time operation. Additionally, the microcontroller includes a watchdog timer to prevent system lockups and a variety of power-saving modes that significantly reduce power consumption during downtime.

For developers, Texas Instruments offers comprehensive support in the form of development tools, software libraries, and extensive documentation. The M430F1612 is compatible with the TI MSP430 development ecosystem, which includes an integrated development environment (IDE), hardware debugging tools, and a vibrant community of developers and experts.

In summary, the Texas Instruments M430F1612 microcontroller is a robust and efficient solution for a multitude of embedded applications that require low power consumption without compromising on performance or features.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess