EN
  • EN
  • DE

M430F2122

Part No M430F2122
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202751-M430F2122
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F2122 CAD Model

Description

The M430F2122 is a high-performance, ultra-low-power microcontroller from Texas Instruments. This product is part of the MSP430 family of ultra-low-power microcontrollers, designed for a wide range of applications.

  • Architecture: 16-bit RISC
  • Operating Frequency: Up to 16 MHz
  • Flash Memory: 2KB + 256B
  • RAM: 128B
  • Power-Saving Modes: Five modes for low-power applications
  • Peripherals: 10-bit ADC, USCI (SPI and I2C), 16-bit timer, Comparator A+
  • Power Consumption: Less than 1 μA in standby mode, less than 250 μA at 1 MHz in active mode
  • Operating Voltage: 1.8V to 3.6V
  • Package: 64-pin QFP
  • Development Tools: Code Composer Studio IDE, MSP-FET430 Flash emulation tool, IAR embedded workbench

The M430F2122 is a product worth considering for battery-powered devices, complex sensor systems, and other applications requiring a compact, power-efficient microcontroller.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
Agere Systems
Need more? Email Us
Coilcraft
Lowest to $1.5451
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $2.1853
Omron
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Lowest to $3.2617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess