EN
  • EN
  • DE

M430F4351

Part No M430F4351
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202755-M430F4351
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F4351 CAD Model

Description

The M430F4351 is a high-performance microcontroller from Texas Instruments, a leading global semiconductor company. This product is part of the MSP430 family of microcontrollers, which are renowned for their low power consumption, advanced features, and robust performance. The M430F4351 is designed to deliver exceptional efficiency and versatility, making it ideal for a wide range of applications, including industrial, commercial, and consumer electronics.

  • CPU: 16-bit RISC
  • A/D Converter: 12-bit
  • Oscillators: Built-in 32 kHz crystal oscillator, 16 MHz system clock
  • Memory: 48KB+256B Flash, 2KB RAM
  • Timers: Three 16-bit timers
  • Connectivity: USART module (SPI, I2C), USB function
  • Power Supply: 1.8V to 3.6V
  • Power Modes: Five power-saving modes
  • Features: Brownout reset, supply voltage supervisor, enhanced watchdog timer
  • Packaging: 64-pin QFP

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Coilcraft
Lowest to $1.5451

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess