EN
  • EN
  • DE

M430F5438AMGCARET

Part No M430F5438AMGCARET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description EXTENDED TEMPERATURE 25-MHZ MCU  /  MSP430 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Package Tape & Reel (TR)
Core Processor MSP430
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 87
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External, Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 113-VFBGA
Supplier Device Package 113-NFBGA (7x7)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-M430F5438AMGCARETTR
Standard Package 2,500
Win Source Part Number 995751-M430F5438AMGCARET
Ultra Librarian 3D Model Ultra Librarian M430F5438AMGCARET CAD Model

Description

The M430F5438AMGCARET is a sophisticated microcontroller unit (MCU) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and high-performance capabilities, making it an ideal solution for a wide array of applications including industrial, consumer electronics, and automation systems.

Key Features

  • Advanced Core: At the heart of the M430F5438AMGCARET is a 16-bit RISC architecture that provides a balanced combination of speed and power efficiency. This enables the MCU to execute instructions quickly while minimizing energy usage.
  • Memory Configuration: It comes with a generous memory configuration, including 256KB of flash memory and 16KB of RAM, which is ample space for complex applications and software stacks.
  • Digital and Analog Peripherals: The device is equipped with a range of peripherals including multiple timers, digital I/O pins, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), which provide the versatility needed for various control and monitoring tasks.
  • Communication Interfaces: With integrated communication interfaces such as UART, SPI, and I2C, this MCU ensures seamless connectivity with other components and peripheral devices within a system.
  • Low Power Modes: The MSP430 series is designed with multiple low-power operating modes, allowing the M430F5438AMGCARET to achieve ultra-low power consumption levels for battery-powered and energy-sensitive applications.

Applications

The M430F5438AMGCARET is versatile enough to be used in a wide range of applications. Its low power consumption makes it suitable for portable and battery-operated devices, while its robust processing capabilities are perfect for complex tasks in automation, sensor management, and data acquisition systems. Additionally, its rich set of peripherals and connectivity options make it a great choice for embedded systems, medical devices, and smart home automation.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The M430F5438AMGCARET MCU is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess